Manufacturer: Texas Instruments
Win Source Part Number: 012003-BQ4802LYPWR
Packaging: Reel - TR
Type: Clock/Calendar
Features: Alarm, Daylight Savings, Leap Year, Supervisor, Watchdog Timer
Mounting: SMD (SMT)
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 2.4 V to 4 V
Current - Timekeeping (Max): 1.5mA (Typ) @ 2.7 V to 3.6 V
Family Name: BQ4802
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Alternative Parts (Cross-Reference): BQ4802LYPWRG4 ; bq4802LYDSH; bq4802LYDW; BQ4802LYDSHR;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
"Real Time Clock (RTC) IC Clock/Calendar Parallel 28-TSSOP (0.173"", 4.40mm Width)"
"Real Time Clock (RTC) IC Clock/Calendar Parallel 28-TSSOP (0.173"", 4.40mm Width)"
"Real Time Clock (RTC) IC Clock/Calendar Parallel 28-TSSOP (0.173"", 4.40mm Width)"
Real Time Clock, Non-Volatile, 0 Timer(s), CMOS, PDSO28
IC RTC CLK/CALENDAR PAR 28TSSOP
Real Time Clock (RTC) IC Clock/Calendar Parallel 28-TSSOP (0.173", 4.40mm Width)
IC RTC CLK/CALENDAR PAR 28-TSSOP
IC RTC CLK/CALENDAR PAR 28-TSSOP
| Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 012003-BQ4802LYPWR | 296-41212-1-ND | BQ4802LYPWR | BQ4802LYPWR | BQ4802LYPWR | BQ4802LYPWR | BQ4802LYPWR |
| Product Name | Clock/Timing - Clock/Timing - Real Time Clocks - BQ4802LYPWR | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clocks | Real Time Clocks | Clock/Timing - Real Time Clocks | |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock |
| Package Type | Surface Mount; 28-TSSOP | Surface Mount; TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP | Surface Mount; Surface Mount | Surface Mount; SSOP; 28-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount | |
| Supply Voltage | 2.4 to 4 volts | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 2.7 to 3.6 volts |