Manufacturer: Texas Instruments
Win Source Part Number: 1154347-BQ4802LYDWR
Packaging: Reel - TR
Type: Clock/Calendar
Operating Temperature Range: 0°C ~ 70°C
Features: Alarm, Daylight Savings, Leap Year, Supervisor, Watchdog Timer
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 3.6 V
Interface: Parallel
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 2.4 V ~ 4 V
Family Name: BQ4802
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-SOIC
Current - Timekeeping (Maximum): 1.5mA (Typ) @ 2.7 V ~ 3.6 V
Alternative Parts (Cross-Reference): BQ4802LYDWRG4; BQ4802LYDSHR; bq4802LYDSH;
Introduction Date: September 07, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Real Time Clock, Non-Volatile, 0 Timer(s), CMOS, PDSO28
"Real Time Clock (RTC) IC Clock/Calendar Parallel 28-SOIC (0.295"", 7.50mm Width)"
"Real Time Clock (RTC) IC Clock/Calendar Parallel 28-SOIC (0.295"", 7.50mm Width)"
Real Time Clock (RTC) IC Clock/Calendar Parallel 28-SOIC (0.295", 7.50mm Width)
IC RTC CLK/CALENDAR PAR 28-SOIC
IC RTC CLK/CALENDAR PAR 28SOIC
| Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1154347-BQ4802LYDWR | BQ4802LYDWR | 296-BQ4802LYDWRTR-ND | BQ4802LYDWR | BQ4802LYDWR | BQ4802LYDWR |
| Product Name | Clock/Timing - Clock/Timing - Real Time Clocks - BQ4802LYDWR | Real Time Clocks | Real Time Clocks | Clock/Timing - Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock |
| Package Type | Surface Mount | SOIC | Surface Mount; SOIC; "28-SOIC (0.295"", 7.50mm Width)" | Surface Mount; SOIC; 28-SOIC (0.295\", 7.50mm Width) | Surface Mount; Surface Mount | |
| Supply Voltage | 2.4 to 4 volts | 2.7 to 3.6 volts | 2.7 to 3.6 volts |