IC BATT CHG LI-ION 2-4CEL 32VQFN
IC BATT CHG LI-ION 2-4CEL 32VQFN
IC BATT CHG LI-ION 2-4CEL 32VQFN
Manufacturer: Texas Instruments
Win Source Part Number: 1154341-BQ40Z60RHBT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 32-VFQFN Exposed Pad
Interface: SMBus
Fault Protection: Over Current, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2 ~ 4
Family Name: BQ40Z60
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-VQFN (5x5)
Voltage Supply MAX: 26V
Introduction Date: December 09, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Charger IC Lithium Ion/Polymer 32-VQFN (5x5)
IC BATT CHG LI-ION 2-4CEL 32VQFN
IC BATT CHG LI-ION 2-4CEL 32VQFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 296-38618-1-ND | 1154341-BQ40Z60RHBT | BQ40Z60RHBT | BQ40Z60RHBT | BQ40Z60RHBT |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ40Z60RHBT | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers |
| Features | Over Current Protection; Lead-Free | Over Current Protection | Over Current Protection | Over Current Protection | |
| Package Type | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | |||
| Pins | 32 | ||||
| Cells | 2 to 4 | 2 to 4 |