Manufacturer: Texas Instruments
Win Source Part Number: 770365-BQ4050RSMT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 32-VFQFN Exposed Pad
Function: Multi-Function Controller
Interface: SMBus
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1 ~ 4
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-VQFN (4x4)
Alternative Parts (Cross-Reference): BQ4050RSMR;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 250
IC BATT MFUNC LI-ION 1-4C 32VQFN
Battery Multi-Function Controller IC Lithium Ion/Polymer 32-VQFN (4x4)
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 770365-BQ4050RSMT | BQ4050RSMT | BQ4050RSMT |
| Product Name | PMIC - PMIC - Battery Management - BQ4050RSMT | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management |
| Output Options | Inverting |