Texas Instruments BQ34Z653 SBS 1.1-Compliant Fuel Gauge and Protector with External Battery Heater Control and LCD Display BQ34Z653DBT

Description
SBS 1.1-Compliant Fuel Gauge and Protector with External Battery Heater Control and LCD Display 44-TSSOP -40 to 85
Request a Quote Datasheet
Description
SBS 1.1-Compliant Fuel Gauge and Protector with External Battery Heater Control and LCD Display 44-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ34Z653 SBS 1.1-Compliant Fuel Gauge and Protector with External Battery Heater Control and LCD Display - BQ34Z653DBT - Texas Instruments
Dallas, TX, United States
BQ34Z653 SBS 1.1-Compliant Fuel Gauge and Protector with External Battery Heater Control and LCD Display
BQ34Z653DBT
BQ34Z653 SBS 1.1-Compliant Fuel Gauge and Protector with External Battery Heater Control and LCD Display BQ34Z653DBT
SBS 1.1-Compliant Fuel Gauge and Protector with External Battery Heater Control and LCD Display 44-TSSOP -40 to 85

SBS 1.1-Compliant Fuel Gauge and Protector with External Battery Heater Control and LCD Display 44-TSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ34Z653DBT - 864533-BQ34Z653DBT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ34Z653DBT
864533-BQ34Z653DBT
PMIC - PMIC - Battery Management - BQ34Z653DBT 864533-BQ34Z653DBT
Manufacturer: Texas Instruments Win Source Part Number: 864533-BQ34Z653DBT Series: Impedance Track™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Multi-Function Controller IC Lithium Ion/Polymer 44-TSSOP Package: 44-TFSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BQ34Z653 Categories: Integrated Circuits (ICs) Case / Package: 44-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 864533-BQ34Z653DBT
Series: Impedance Track™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Battery Multi-Function Controller IC Lithium Ion/Polymer 44-TSSOP
Package: 44-TFSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BQ34Z653
Categories: Integrated Circuits (ICs)
Case / Package: 44-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ34Z653DBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ34Z653DBT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ34Z653DBT
IC GAS GAUGE LI-ION 2-4C 44TSSOP

IC GAS GAUGE LI-ION 2-4C 44TSSOP

Supplier's Site
Battery Management - BQ34Z653DBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ34Z653DBT
Battery Management BQ34Z653DBT
Battery IC

Battery IC

Buy Now Datasheet
Battery Management - BQ34Z653DBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ34Z653DBT
Battery Management BQ34Z653DBT
Battery Multi-Function Controller IC Lithium Ion/Polymer 44-TSSOP

Battery Multi-Function Controller IC Lithium Ion/Polymer 44-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ34Z653DBT 864533-BQ34Z653DBT BQ34Z653DBT BQ34Z653DBT BQ34Z653DBT
Product Name BQ34Z653 SBS 1.1-Compliant Fuel Gauge and Protector with External Battery Heater Control and LCD Display PMIC - PMIC - Battery Management - BQ34Z653DBT Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management Battery Management
Type TSSOP SOP; SSOP; TSSOP; 44-TSSOP SOP; 44-TFSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432LIBQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Hard To Find - 7705BC - 1133675-7705BC - Win Source Electronics
Specs
Output Options Inverting
View Details