Texas Instruments BQ34Z651 SBS 1.1 Compliant Gas Gauge with Impedance Track Technology design for low temperature environment BQ34Z651DBTR

Description
SBS 1.1 Compliant Gas Gauge with Impedance Track Technology design for low temperature environment 44-TSSOP -40 to 85
Request a Quote Datasheet
Description
SBS 1.1 Compliant Gas Gauge with Impedance Track Technology design for low temperature environment 44-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ34Z651 SBS 1.1 Compliant Gas Gauge with Impedance Track Technology design for low temperature environment - BQ34Z651DBTR - Texas Instruments
Dallas, TX, United States
BQ34Z651 SBS 1.1 Compliant Gas Gauge with Impedance Track Technology design for low temperature environment
BQ34Z651DBTR
BQ34Z651 SBS 1.1 Compliant Gas Gauge with Impedance Track Technology design for low temperature environment BQ34Z651DBTR
SBS 1.1 Compliant Gas Gauge with Impedance Track Technology design for low temperature environment 44-TSSOP -40 to 85

SBS 1.1 Compliant Gas Gauge with Impedance Track Technology design for low temperature environment 44-TSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ34Z651DBTR - 864532-BQ34Z651DBTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ34Z651DBTR
864532-BQ34Z651DBTR
PMIC - PMIC - Battery Management - BQ34Z651DBTR 864532-BQ34Z651DBTR
Manufacturer: Texas Instruments Win Source Part Number: 864532-BQ34Z651DBTR Series: Impedance Track™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Multi-Function Controller IC Lithium Ion/Polymer 44-TSSOP Package: 44-TFSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BQ34Z651 Categories: Integrated Circuits (ICs) Case / Package: 44-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 864532-BQ34Z651DBTR
Series: Impedance Track™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Battery Multi-Function Controller IC Lithium Ion/Polymer 44-TSSOP
Package: 44-TFSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BQ34Z651
Categories: Integrated Circuits (ICs)
Case / Package: 44-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ34Z651DBTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ34Z651DBTR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ34Z651DBTR
IC GAS GAUGE LI-ION 2-4C 44TSSOP

IC GAS GAUGE LI-ION 2-4C 44TSSOP

Supplier's Site
Battery Management - BQ34Z651DBTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ34Z651DBTR
Battery Management BQ34Z651DBTR
Battery Multi-Function Controller IC Lithium Ion/Polymer 44-TSSOP

Battery Multi-Function Controller IC Lithium Ion/Polymer 44-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ34Z651DBTR 864532-BQ34Z651DBTR BQ34Z651DBTR BQ34Z651DBTR
Product Name BQ34Z651 SBS 1.1 Compliant Gas Gauge with Impedance Track Technology design for low temperature environment PMIC - PMIC - Battery Management - BQ34Z651DBTR Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Type TSSOP SOP; SSOP; TSSOP; 44-TSSOP SOP; 44-TFSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

TPS3836K33-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836K33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
6 suppliers
Voltage Reference - 5962-8759401VYA - Quarktwin Technology Ltd.
Specs
Type SOIC; 10-CSOIC (0.241\", 6.12mm Width)
IQ 20000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Voltage Reference - ATL431BIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Management Sgl Inp I2C/SA Sw- Mode LiIon Batt Chrg - 815-BQ24257RGER - Utmel Electronic Limited
Specs
Type 24-VFQFN Exposed Pad
Pins 24
IQ 13000 µA
View Details