Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ34110PW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1320227-BQ34110PW Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management Packaging: Tube Standard Package: 90 Mounting: Surface Mount Function: Battery Monitor Interface: I2C Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 4 Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 14-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-45128-5,BQ34110P W-ND Base Product Number: BQ34110 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1320227-BQ34110PW Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management Packaging: Tube Standard Package: 90 Mounting: Surface Mount Function: Battery Monitor Interface: I2C Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 4 Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 14-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-45128-5,BQ34110P W-ND Base Product Number: BQ34110 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - 1320227-BQ34110PW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
1320227-BQ34110PW
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management 1320227-BQ34110PW
Manufacturer: Texas Instruments Win Source Part Number: 1320227-BQ34110PW Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management Packaging: Tube Standard Package: 90 Mounting: Surface Mount Function: Battery Monitor Interface: I2C Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 4 Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 14-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-45128-5,BQ34110P W-ND Base Product Number: BQ34110 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1320227-BQ34110PW
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management
Packaging: Tube
Standard Package: 90
Mounting: Surface Mount
Function: Battery Monitor
Interface: I2C
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 ~ 4
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 14-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-45128-5,BQ34110PW-ND
Base Product Number: BQ34110
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ34110PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ34110PW
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ34110PW
IC BATT MON MULTI 1-4C 14TSSOP

IC BATT MON MULTI 1-4C 14TSSOP

Supplier's Site
Battery Management - BQ34110PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ34110PW
Battery Management BQ34110PW
Battery Battery Monitor IC Multi-Chemistry 14-TSSOP

Battery Battery Monitor IC Multi-Chemistry 14-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1320227-BQ34110PW BQ34110PW BQ34110PW
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1900098P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - ATL432AQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TL431BMFDT/8VL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details