Real Time Clock, Non-Volatile, 0 Timer(s), CMOS, PDSO24
ACPI Compliant RTC IC W 242x8 NVSRAM Alarm Wake-up Dedicated 32kHz Output 3V Op on L Version 24-SSOP 0 to 70 Product overview: BQ3285LDSSTR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32kHz, 3V, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 32kHz, 3V, SSOP, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-BQ3285LDSSTR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 113171-BQ3285LDSSTR
Packaging: Reel - TR
Type: Clock/Calendar
Features: Alarm, Daylight Savings, NVSRAM
Mounting: SMD (SMT)
Memory Size: 242B
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 2.4 V to 4 V
Current - Timekeeping (Max): 100μA @ 3V
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SSOP/QSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
"Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-SSOP (0.154"", 3.90mm Width)"
IC RTC CLK/CALENDAR PAR 24-QSOP
Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-SSOP (0.154", 3.90mm Width)
IC RTC CLK/CALENDAR PAR 24SSOP
Real Time Clock Multiplexed 242byte 24-Pin SSOP T/R
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | BQ3285LDSSTR | 690-BQ3285LDSSTR | 113171-BQ3285LDSSTR | BQ3285LDSSTR-ND | BQ3285LDSSTR | BQ3285LDSSTR | BQ3285LDSSTR | 815-BQ3285LDSSTR |
| Product Name | 32kHz 3V SSOP Clock and Timing IC | Clock/Timing - Clock/Timing - Real Time Clocks - BQ3285LDSSTR | Real Time Clocks | Clock/Timing - Real Time Clocks | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clock Multiplexed 242byte 24-Pin SSOP T/R | |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Clock/Calendar; Real Time Clock | |
| Bus Interface | CMOS | Parallel; Parallel | ||||||
| Package Type | SOP; SSOP | Tape and Reel | Surface Mount; 24-SSOP/QSOP | Surface Mount; SSOP; "24-SSOP (0.154"", 3.90mm Width)" | Surface Mount; SSOP; 24-SSOP (0.154\", 3.90mm Width) | Surface Mount; Surface Mount | 24-SSOP (0.154, 3.90mm Width) | |
| Features / Standards | RoHS | RoHS | Lead-Free | RoHS | RoHS; Lead-Free |