Texas Instruments BQ30Z554-R1 2 Series, 3 Series, and 4 Series Li-Ion Battery Pack Manager BQ30Z554DBTR-R1

Description
2 Series, 3 Series, and 4 Series Li-Ion Battery Pack Manager 30-TSSOP -40 to 85
Request a Quote Datasheet
Description
2 Series, 3 Series, and 4 Series Li-Ion Battery Pack Manager 30-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ30Z554-R1 2 Series, 3 Series, and 4 Series Li-Ion Battery Pack Manager - BQ30Z554DBTR-R1 - Texas Instruments
Dallas, TX, United States
BQ30Z554-R1 2 Series, 3 Series, and 4 Series Li-Ion Battery Pack Manager
BQ30Z554DBTR-R1
BQ30Z554-R1 2 Series, 3 Series, and 4 Series Li-Ion Battery Pack Manager BQ30Z554DBTR-R1
2 Series, 3 Series, and 4 Series Li-Ion Battery Pack Manager 30-TSSOP -40 to 85

2 Series, 3 Series, and 4 Series Li-Ion Battery Pack Manager 30-TSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ30Z554DBTR-R1 - 083344-BQ30Z554DBTR-R1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ30Z554DBTR-R1
083344-BQ30Z554DBTR-R1
PMIC - PMIC - Battery Management - BQ30Z554DBTR-R1 083344-BQ30Z554DBTR-R1
Manufacturer: Texas Instruments Win Source Part Number: 083344-BQ30Z554DBTR- R1 Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 to 4 Family Name: BQ30Z554-R1 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 30-TSSOP Purpose: Battery Monitor Alternative Parts (Cross-Reference): BQ30Z554DBT-R1; BQ40Z50RSMR; BQ40Z50RSMT; BQ40Z50RSMT-R1; Introduction Date: October 23, 2013 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 083344-BQ30Z554DBTR-R1
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2 to 4
Family Name: BQ30Z554-R1
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 30-TSSOP
Purpose: Battery Monitor
Alternative Parts (Cross-Reference): BQ30Z554DBT-R1; BQ40Z50RSMR; BQ40Z50RSMT; BQ40Z50RSMT-R1;
Introduction Date: October 23, 2013
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ30Z554DBTR-R1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ30Z554DBTR-R1
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ30Z554DBTR-R1
IC BATT MON LI-ION 2-4CL 30TSSOP

IC BATT MON LI-ION 2-4CL 30TSSOP

Supplier's Site
Battery Management - BQ30Z554DBTR-R1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ30Z554DBTR-R1
Battery Management BQ30Z554DBTR-R1
Battery Battery Monitor IC Lithium Ion/Polymer 30-TSSOP

Battery Battery Monitor IC Lithium Ion/Polymer 30-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ30Z554DBTR-R1 083344-BQ30Z554DBTR-R1 BQ30Z554DBTR-R1 BQ30Z554DBTR-R1
Product Name BQ30Z554-R1 2 Series, 3 Series, and 4 Series Li-Ion Battery Pack Manager PMIC - PMIC - Battery Management - BQ30Z554DBTR-R1 Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Type TSSOP SOP; SSOP; TSSOP; 30-TSSOP SOP; 30-TFSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - 5962-8759401VYA - Quarktwin Technology Ltd.
Specs
Type SOIC; 10-CSOIC (0.241\", 6.12mm Width)
IQ 20000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Voltage Reference - ATL432LIBQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - ATL431LIAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details