SBS 1.1-Compliant Gas Gauge and Protector 24-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 139938-BQ3060PW
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2 to 4
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-TSSOP
Purpose: Multi-Function Controller
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Battery Multi-Function Controller IC Lithium Ion/Polymer 24-TSSOP
IC GAS GAUGE LI-ION 2-4C 24TSSOP
Battery Management SBS 1.1-Compl Gas Gauge & Protector
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BQ3060PW | 139938-BQ3060PW | BQ3060PW | BQ3060PW | BQ3060PW |
| Product Name | BQ3060 SBS 1.1-Compliant Gas Gauge and Protector | PMIC - PMIC - Battery Management - BQ3060PW | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management |
| Type | TSSOP | SOP; SSOP; TSSOP; 24-TSSOP | SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP |