Win Source Part Number: 1381612-BQ298006RUGR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management
Package: Tape & Reel (TR)
Function: Battery Protection
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Mounting Type: Surface Mount
Package / Case: 8-XFQFN
Supplier Device Package: 8-X2QFN (1.5x1.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: BQ298006
RoHS Status: Not applicable
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 3,000 pcs
IC BATTERY MANAGEMENT
Battery Battery Protection IC Lithium Ion/Polymer 8-X2QFN (1.5x1.5)
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1381612-BQ298006RUGR | BQ298006RUGR | BQ298006RUGR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management |
| Output Options | Inverting |