Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ298000RUGT BQ298000RUGT

Description
Manufacturer: Texas Instruments Win Source Part Number: 809247-BQ298000RUGT Packaging: Reel Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over Voltage Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Supplier Device Package: 8-X2QFN (1.5x1.5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-XFQFN Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 809247-BQ298000RUGT Packaging: Reel Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over Voltage Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Supplier Device Package: 8-X2QFN (1.5x1.5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-XFQFN Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ298000RUGT - 809247-BQ298000RUGT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ298000RUGT
809247-BQ298000RUGT
PMIC - PMIC - Battery Management - BQ298000RUGT 809247-BQ298000RUGT
Manufacturer: Texas Instruments Win Source Part Number: 809247-BQ298000RUGT Packaging: Reel Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over Voltage Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Supplier Device Package: 8-X2QFN (1.5x1.5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-XFQFN Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 809247-BQ298000RUGT
Packaging: Reel
Function: Battery Protection
Fault Protection: Over Current, Over Temperature, Over Voltage
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Supplier Device Package: 8-X2QFN (1.5x1.5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-XFQFN
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ298000RUGT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ298000RUGT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ298000RUGT
IC BATT PROT LI-ION 1CELL 8X2QFN

IC BATT PROT LI-ION 1CELL 8X2QFN

Supplier's Site
Volt/current/temp Protector, X2Qfn-8; Battery Type Texas Instruments - 26AJ5260 - Newark, An Avnet Company
Chicago, IL, United States
Volt/current/temp Protector, X2Qfn-8; Battery Type Texas Instruments
26AJ5260
Volt/current/temp Protector, X2Qfn-8; Battery Type Texas Instruments 26AJ5260
VOLT/CURRENT/TEMP PROTECTOR, X2QFN-8; Battery Type:Li-Ion, Li-Pol; Battery Protection:Over Current, Over Temperature, Over / Under Voltage, Short Circuit; No. of Batteries:2; Shutdown Current:0.1µA; Battery IC Case Style:X2QFN; No. RoHS Compliant: Yes

VOLT/CURRENT/TEMP PROTECTOR, X2QFN-8; Battery Type:Li-Ion, Li-Pol; Battery Protection:Over Current, Over Temperature, Over / Under Voltage, Short Circuit; No. of Batteries:2; Shutdown Current:0.1µA; Battery IC Case Style:X2QFN; No. RoHS Compliant: Yes

Supplier's Site
Battery Management - BQ298000RUGT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ298000RUGT
Battery Management BQ298000RUGT
Battery Battery Protection IC Lithium Ion/Polymer 8-X2QFN (1.5x1.5)

Battery Battery Protection IC Lithium Ion/Polymer 8-X2QFN (1.5x1.5)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 809247-BQ298000RUGT BQ298000RUGT 26AJ5260 BQ298000RUGT
Product Name PMIC - PMIC - Battery Management - BQ298000RUGT Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Volt/current/temp Protector, X2Qfn-8; Battery Type Texas Instruments Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear - LD6805K/185H115 - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details
PMIC - PMIC - Power Management - Specialized - ACT8600QJ162-T - 051330-ACT8600QJ162-T - Win Source Electronics
Specs
Output Options Inverting
Type 40-TQFN (5x5)
IQ 420 µA
View Details
Voltage Reference - ATL432BQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 2139134 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details