The BQ29723DSET is a single-cell Li-ion and Li-polymer battery protection IC with overcharge, over-discharge, overcurrent, and short-circuit protection. It features CHG and DSG FET drive outputs, zero voltage charging capability, and operates with 4µA quiescent current in NORMAL mode and 100nA in shutdown. The device monitors voltage across external FETs for overcurrent protection within ±5mV typical. It is packaged in a 6-pin WSON (DSE) measuring 1.50mm × 1.50mm and operates over a temperature range of -40°C to +85°C. The part includes a discharge overcurrent detection threshold of 96mV, a charge overcurrent detection threshold of 2.500V, and a maximum overvoltage protection threshold of 4.425V. The device is RoHS-compliant, lead-free, and suitable for tablet PCs, mobile handsets, and handheld data terminals.
Li-Ion/Li Polymer Advanced Single-Cell Battery Protector IC Family 6-WSON -40 to 85 Product overview: BQ29723DSET from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-BQ29723DSET can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 713-BQ29723DSET |
| Product Name | Power Management IC |
| Operating Temperature | -40 C (-40 F) |