Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ29717DSET BQ29717DSET

Description
Manufacturer: Texas Instruments Win Source Part Number: 1024109-BQ29717DSET Packaging: Reel - TR Fault Protection: Over Current, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-WSON (1.5x1.5) Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1024109-BQ29717DSET Packaging: Reel - TR Fault Protection: Over Current, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-WSON (1.5x1.5) Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ29717DSET - 1024109-BQ29717DSET - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ29717DSET
1024109-BQ29717DSET
PMIC - PMIC - Battery Management - BQ29717DSET 1024109-BQ29717DSET
Manufacturer: Texas Instruments Win Source Part Number: 1024109-BQ29717DSET Packaging: Reel - TR Fault Protection: Over Current, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-WSON (1.5x1.5) Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1024109-BQ29717DSET
Packaging: Reel - TR
Fault Protection: Over Current, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-WSON (1.5x1.5)
Purpose: Battery Protection
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Battery Management - BQ29717DSET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ29717DSET
Battery Management BQ29717DSET
Battery Battery Protection IC Lithium Ion/Polymer 6-WSON (1.5x1.5)

Battery Battery Protection IC Lithium Ion/Polymer 6-WSON (1.5x1.5)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ29717DSET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ29717DSET
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ29717DSET
IC BATT PROT LI-ION 1CELL 6WSON

IC BATT PROT LI-ION 1CELL 6WSON

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1024109-BQ29717DSET BQ29717DSET BQ29717DSET
Product Name PMIC - PMIC - Battery Management - BQ29717DSET Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232ARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TPS3825-50-Q1 Automotive Catalog Processor Supervisory Circuits - 2T25-50QFRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
Voltage Supervisors - 1897867 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details