Manufacturer: Texas Instruments
Win Source Part Number: 1024108-BQ29716DSET
Packaging: Reel - TR
Fault Protection: Over Current, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-WSON (1.5x1.5)
Purpose: Battery Protection
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Battery Battery Protection IC Lithium Ion/Polymer 6-WSON (1.5x1.5)
IC BATT PROT LI-ION 1CELL 6WSON
Battery Management Li-Ion/Li Polymer Advanced SglCell
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1024108-BQ29716DSET | BQ29716DSET | BQ29716DSET | BQ29716DSET |
| Product Name | PMIC - PMIC - Battery Management - BQ29716DSET | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management |
| Output Options | Inverting |