Texas Instruments BQ29700 Li-Ion/Li Polymer Battery protection IC BQ29705DSET

Description
Li-Ion/Li Polymer Battery protection IC 6-WSON -40 to 85
Request a Quote Datasheet
Description
Li-Ion/Li Polymer Battery protection IC 6-WSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ29700 Li-Ion/Li Polymer Battery protection IC - BQ29705DSET - Texas Instruments
Dallas, TX, United States
BQ29700 Li-Ion/Li Polymer Battery protection IC
BQ29705DSET
BQ29700 Li-Ion/Li Polymer Battery protection IC BQ29705DSET
Li-Ion/Li Polymer Battery protection IC 6-WSON -40 to 85

Li-Ion/Li Polymer Battery protection IC 6-WSON -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ29705DSET - 770359-BQ29705DSET - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ29705DSET
770359-BQ29705DSET
PMIC - PMIC - Battery Management - BQ29705DSET 770359-BQ29705DSET
Manufacturer: Texas Instruments Win Source Part Number: 770359-BQ29705DSET Operating Temperature Range: -40°C ~ 85°C (TA) Function: Battery Protection Fault Protection: Over Current, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Family Name: BQ29705 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): BQ29705DSER; Introduction Date: May 18, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 770359-BQ29705DSET
Operating Temperature Range: -40°C ~ 85°C (TA)
Function: Battery Protection
Fault Protection: Over Current, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Family Name: BQ29705
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): BQ29705DSER;
Introduction Date: May 18, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ29705DSET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ29705DSET
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ29705DSET
IC BATT PROT LI-ION 1CELL 6WSON

IC BATT PROT LI-ION 1CELL 6WSON

Supplier's Site
Battery Management - BQ29705DSET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ29705DSET
Battery Management BQ29705DSET
Battery Battery Protection IC Lithium Ion/Polymer 6-WSON (1.5x1.5)

Battery Battery Protection IC Lithium Ion/Polymer 6-WSON (1.5x1.5)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ29705DSET 770359-BQ29705DSET BQ29705DSET BQ29705DSET
Product Name BQ29700 Li-Ion/Li Polymer Battery protection IC PMIC - PMIC - Battery Management - BQ29705DSET Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Type WSON 6-WFDFN
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ2083DBTR-V133 - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
TLC7705M Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs - 5962-9751301QPA - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,CFP,LCCC
View Details
2 suppliers