The BQ29705 is a single-cell Li-ion and Li-polymer battery protection integrated circuit with overcharge, over-discharge, charge and discharge overcurrent, and load short-circuit protection. It features FET drive outputs for CHG and DSG, zero voltage charging capability, and factory-programmed fault thresholds including an overcharge detection voltage of 4.425 V, over-discharge detection of 1.25 V, discharge overcurrent detection of 2.500 V, and short-circuit detection of 250 µs. The device operates in NORMAL mode with 4 µA quiescent current and shutdown mode with 100 nA, and supports an operating temperature range of -40°C to +85°C. It is packaged in a 6-pin WSON (DSE) measuring 1.50 mm × 1.50 mm. The BQ29705DSET is an orderable variant of this series with RoHS and Green compliance, NIPDAU finish, and a 250-piece tape-and-reel package.
Li-Ion/Li Polymer Advanced Single-Cell Battery Protector IC Family 6-WSON -40 to 85 Product overview: BQ29705DSET from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-BQ29705DSET can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 713-BQ29705DSET |
| Product Name | Power Management IC |
| Operating Temperature | -40 C (-40 F) |