Li-Ion/Li Polymer Battery protection IC 6-WSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 913463-BQ29702DSET
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Battery Battery Protection IC Lithium Ion/Polymer 6-WSON (1.5x1.5)
Package: 6-WFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: BQ29702
Categories: Integrated Circuits (ICs)
Case / Package: 6-WSON (1.5x1.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-46885-2, 296-46885-1, 296-46885-6
IC BATT PROT LI-ION 1CELL 6WSON
Battery Battery Protection IC Lithium Ion/Polymer 6-WSON (1.5x1.5)
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BQ29702DSET | 913463-BQ29702DSET | BQ29702DSET | BQ29702DSET |
| Product Name | BQ29700 Li-Ion/Li Polymer Battery protection IC | PMIC - PMIC - Battery Management - BQ29702DSET | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management |
| Type | WSON | 6-WSON (1.5x1.5) | 6-WFDFN |