Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ296222DSGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1320250-BQ296222DSGR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Function: Battery Protection Fault Protection: Over Voltage Battery Chemistry: Lithium Ion Number of Cells: 2 ~ 4 Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 110°C Case / Package: 8-WFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-BQ296222DSGRDKR, 296-BQ296222DSGRCT,2 96-BQ296222DSGRTR Base Product Number: BQ296222 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1320250-BQ296222DSGR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Function: Battery Protection Fault Protection: Over Voltage Battery Chemistry: Lithium Ion Number of Cells: 2 ~ 4 Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 110°C Case / Package: 8-WFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-BQ296222DSGRDKR, 296-BQ296222DSGRCT,2 96-BQ296222DSGRTR Base Product Number: BQ296222 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - 1320250-BQ296222DSGR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
1320250-BQ296222DSGR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management 1320250-BQ296222DSGR
Manufacturer: Texas Instruments Win Source Part Number: 1320250-BQ296222DSGR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Function: Battery Protection Fault Protection: Over Voltage Battery Chemistry: Lithium Ion Number of Cells: 2 ~ 4 Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 110°C Case / Package: 8-WFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-BQ296222DSGRDKR, 296-BQ296222DSGRCT,2 96-BQ296222DSGRTR Base Product Number: BQ296222 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1320250-BQ296222DSGR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Function: Battery Protection
Fault Protection: Over Voltage
Battery Chemistry: Lithium Ion
Number of Cells: 2 ~ 4
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 110°C
Case / Package: 8-WFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-BQ296222DSGRDKR,296-BQ296222DSGRCT,296-BQ296222DSGRTR
Base Product Number: BQ296222
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ296222DSGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ296222DSGR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ296222DSGR
IC BATT PROT LI-ION 2-4CEL 8WSON

IC BATT PROT LI-ION 2-4CEL 8WSON

Supplier's Site
Battery Management - BQ296222DSGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ296222DSGR
Battery Management BQ296222DSGR
Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1320250-BQ296222DSGR BQ296222DSGR BQ296222DSGR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906496 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
BQ2023 Single-Wire Advanced Battery Monitor IC for Cellular and PDA Applications - BQ2023PW - Texas Instruments
Specs
Type TSSOP
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
4 suppliers
Voltage Reference - TLVH431NAMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM13305-33ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details