Manufacturer: Texas Instruments
Win Source Part Number: 1024103-BQ296217DSGT
Packaging: Reel - TR
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 2 to 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 110°C (TA)
Case / Package: 8-WSON (2x2)
Purpose: Battery Protection
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Battery Battery Protection IC Lithium Ion 8-WSON (2x2)
IC BATT PROT LI-ION 2-4CEL 8WSON
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1024103-BQ296217DSGT | BQ296217DSGT | BQ296217DSGT |
| Product Name | PMIC - PMIC - Battery Management - BQ296217DSGT | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management |
| Output Options | Inverting |