Texas Instruments High-Performance Analog Battery Management BQ296217DSGR

Description
Battery Battery Protection IC Lithium Ion 8-WSON (2x2)
Request a Quote Datasheet
Description
Battery Battery Protection IC Lithium Ion 8-WSON (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Management - 296-45459-2-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-45459-2-ND
Battery Management 296-45459-2-ND
Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Buy Now Datasheet
Battery Management - 296-45459-1-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-45459-1-ND
Battery Management 296-45459-1-ND
Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Management - 1139660-BQ296217DSGR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
1139660-BQ296217DSGR
Integrated Circuits (ICs) - PMIC - Battery Management 1139660-BQ296217DSGR
Win Source Part Number: 1139660-BQ296217DSGR Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Voltage Battery Chemistry: Lithium Ion Number of Cells: 2 ~ 4 Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 110°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-45459-6,296-4545 9-1,296-45459-2 Base Product Number: BQ296217

Win Source Part Number: 1139660-BQ296217DSGR
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Function: Battery Protection
Fault Protection: Over Voltage
Battery Chemistry: Lithium Ion
Number of Cells: 2 ~ 4
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 110°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-45459-6,296-45459-1,296-45459-2
Base Product Number: BQ296217

Buy Now Datasheet
PMIC - Battery Management - BQ296217DSGR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
BQ296217DSGR
PMIC - Battery Management BQ296217DSGR
IC BATT PROT LI-ION 2-4CEL 8WSON

IC BATT PROT LI-ION 2-4CEL 8WSON

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 296-45459-2-ND 1139660-BQ296217DSGR BQ296217DSGR
Product Name Battery Management Integrated Circuits (ICs) - PMIC - Battery Management PMIC - Battery Management
Form Factor Module Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 2312-ACT2804QJ-T0435TR-ND - DigiKey
Specs
Form Factor Module
View Details
2 suppliers
PMIC - Battery Management - MAX6429EIUR-T - Lingto Electronic Limited
Specs
Form Factor Surface Mount
Test Capability Battery Monitor
View Details
Battery Management - 448-TLE9015QUXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Module
View Details
4 suppliers