Texas Instruments High-Performance Analog Integrated Circuits (ICs) - PMIC - Battery Management BQ296216DSGR

Description
Win Source Part Number: 967141-BQ296216DSGR Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Voltage Battery Chemistry: Lithium Ion Number of Cells: 2 ~ 4 Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 110°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: BQ296216DSGR-ND,296- 50975-2,296-50975-1, 296-50975-6 Base Product Number: BQ296216
Request a Quote Datasheet
Description
Win Source Part Number: 967141-BQ296216DSGR Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Voltage Battery Chemistry: Lithium Ion Number of Cells: 2 ~ 4 Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 110°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: BQ296216DSGR-ND,296- 50975-2,296-50975-1, 296-50975-6 Base Product Number: BQ296216
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Battery Management - 967141-BQ296216DSGR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
967141-BQ296216DSGR
Integrated Circuits (ICs) - PMIC - Battery Management 967141-BQ296216DSGR
Win Source Part Number: 967141-BQ296216DSGR Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Voltage Battery Chemistry: Lithium Ion Number of Cells: 2 ~ 4 Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 110°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: BQ296216DSGR-ND,296- 50975-2,296-50975-1, 296-50975-6 Base Product Number: BQ296216

Win Source Part Number: 967141-BQ296216DSGR
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Function: Battery Protection
Fault Protection: Over Voltage
Battery Chemistry: Lithium Ion
Number of Cells: 2 ~ 4
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 110°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: BQ296216DSGR-ND,296-50975-2,296-50975-1,296-50975-6
Base Product Number: BQ296216

Buy Now Datasheet
Battery Management - 296-BQ296216DSGRTR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ296216DSGRTR-ND
Battery Management 296-BQ296216DSGRTR-ND
Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Buy Now Datasheet
Battery Management - 296-BQ296216DSGRCT-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ296216DSGRCT-ND
Battery Management 296-BQ296216DSGRCT-ND
Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Buy Now Datasheet
IC BATT PROTECTION LI-ION 8WSON - 815-BQ296216DSGR - Utmel Electronic Limited
Hong Kong, China
IC BATT PROTECTION LI-ION 8WSON
815-BQ296216DSGR
IC BATT PROTECTION LI-ION 8WSON 815-BQ296216DSGR
IC BATT PROTECTION LI-ION 8WSON

IC BATT PROTECTION LI-ION 8WSON

Supplier's Site
PMIC - Battery Management - BQ296216DSGR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
BQ296216DSGR
PMIC - Battery Management BQ296216DSGR
IC BATT PROT LI-ION 2-4CEL 8WSON

IC BATT PROT LI-ION 2-4CEL 8WSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 967141-BQ296216DSGR 296-BQ296216DSGRTR-ND 815-BQ296216DSGR BQ296216DSGR
Product Name Integrated Circuits (ICs) - PMIC - Battery Management Battery Management IC BATT PROTECTION LI-ION 8WSON PMIC - Battery Management
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

UT3550 Handheld Battery Tester - UT3550 - Uni-Trend US
Specs
Form Factor Handheld or Portable Tester
Test Capability Resistance
View Details
Battery Watch BW 801e -  - Micropower LLC
Specs
Form Factor Test Station or System
Test Capability Voltage
Input Voltage 12 to 24 volts
View Details
PMIC - Battery Management - DS2770AE+025 - Lingto Electronic Limited
Specs
Form Factor Surface Mount
Test Capability Multi-Function Controller
View Details