Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ296114DSGR BQ296114DSGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 805528-BQ296114DSGR Packaging: Reel Function: Battery Protection Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 2 ~ 4 Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 110°C Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year)
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 805528-BQ296114DSGR Packaging: Reel Function: Battery Protection Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 2 ~ 4 Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 110°C Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ296114DSGR - 805528-BQ296114DSGR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ296114DSGR
805528-BQ296114DSGR
PMIC - PMIC - Battery Management - BQ296114DSGR 805528-BQ296114DSGR
Manufacturer: Texas Instruments Win Source Part Number: 805528-BQ296114DSGR Packaging: Reel Function: Battery Protection Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 2 ~ 4 Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 110°C Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year)

Manufacturer: Texas Instruments
Win Source Part Number: 805528-BQ296114DSGR
Packaging: Reel
Function: Battery Protection
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 2 ~ 4
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 110°C
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ296114DSGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ296114DSGR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ296114DSGR
IC BATT PROT LI-ION 2-4CEL 8WSON

IC BATT PROT LI-ION 2-4CEL 8WSON

Supplier's Site
Battery Management - BQ296114DSGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ296114DSGR
Battery Management BQ296114DSGR
Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 805528-BQ296114DSGR BQ296114DSGR BQ296114DSGR
Product Name PMIC - PMIC - Battery Management - BQ296114DSGR Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060273 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Thermal Management - AMC6821SDBQ - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TLVH431NAQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Supervisors - AD5100YRQZ - 859439-AD5100YRQZ - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-QSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers