Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ296107DSGR BQ296107DSGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 864529-BQ296107DSGR Operating Temperature Range: -40°C ~ 110°C (TA) Features: Battery Battery Protection IC Lithium Ion 8-WSON (2x2) Package: 8-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BQ296107 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50966-2-ND, 296-50966-6, 296-BQ296107DSGRDKR, 296-50966-1-ND, 296-BQ296107DSGRTR, 296-50966-6-ND, 296-BQ296107DSGRCT, BQ296107DSGR-ND, 296-50966-1, 296-50966-2
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 864529-BQ296107DSGR Operating Temperature Range: -40°C ~ 110°C (TA) Features: Battery Battery Protection IC Lithium Ion 8-WSON (2x2) Package: 8-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BQ296107 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50966-2-ND, 296-50966-6, 296-BQ296107DSGRDKR, 296-50966-1-ND, 296-BQ296107DSGRTR, 296-50966-6-ND, 296-BQ296107DSGRCT, BQ296107DSGR-ND, 296-50966-1, 296-50966-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ296107DSGR - 864529-BQ296107DSGR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ296107DSGR
864529-BQ296107DSGR
PMIC - PMIC - Battery Management - BQ296107DSGR 864529-BQ296107DSGR
Manufacturer: Texas Instruments Win Source Part Number: 864529-BQ296107DSGR Operating Temperature Range: -40°C ~ 110°C (TA) Features: Battery Battery Protection IC Lithium Ion 8-WSON (2x2) Package: 8-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BQ296107 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50966-2-ND, 296-50966-6, 296-BQ296107DSGRDKR, 296-50966-1-ND, 296-BQ296107DSGRTR, 296-50966-6-ND, 296-BQ296107DSGRCT, BQ296107DSGR-ND, 296-50966-1, 296-50966-2

Manufacturer: Texas Instruments
Win Source Part Number: 864529-BQ296107DSGR
Operating Temperature Range: -40°C ~ 110°C (TA)
Features: Battery Battery Protection IC Lithium Ion 8-WSON (2x2)
Package: 8-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BQ296107
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (2x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-50966-2-ND, 296-50966-6, 296-BQ296107DSGRDKR, 296-50966-1-ND, 296-BQ296107DSGRTR, 296-50966-6-ND, 296-BQ296107DSGRCT, BQ296107DSGR-ND, 296-50966-1, 296-50966-2

Buy Now Datasheet
Battery Management - BQ296107DSGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ296107DSGR
Battery Management BQ296107DSGR
Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ296107DSGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ296107DSGR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ296107DSGR
IC BATT PROT LI-ION 2-4CEL 8WSON

IC BATT PROT LI-ION 2-4CEL 8WSON

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 864529-BQ296107DSGR BQ296107DSGR BQ296107DSGR
Product Name PMIC - PMIC - Battery Management - BQ296107DSGR Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9228171 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1065ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details