Texas Instruments BQ2954 Switch-mode Li-Ion Charge Controller BQ2954SNTRG4

Description
Switch-mode Li-Ion Charge Controller 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Switch-mode Li-Ion Charge Controller 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ2954 Switch-mode Li-Ion Charge Controller - BQ2954SNTRG4 - Texas Instruments
Dallas, TX, United States
BQ2954 Switch-mode Li-Ion Charge Controller
BQ2954SNTRG4
BQ2954 Switch-mode Li-Ion Charge Controller BQ2954SNTRG4
Switch-mode Li-Ion Charge Controller 16-SOIC 0 to 70

Switch-mode Li-Ion Charge Controller 16-SOIC 0 to 70

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ2954SNTRG4 - 039673-BQ2954SNTRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ2954SNTRG4
039673-BQ2954SNTRG4
PMIC - PMIC - Battery Chargers - BQ2954SNTRG4 039673-BQ2954SNTRG4
Manufacturer: Texas Instruments Win Source Part Number: 039673-BQ2954SNTRG4 Packaging: Reel - TR Battery Chemistry: Lithium-Ion Current - Charging: Constant Programmable Features: Current Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Maximum Supply Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 039673-BQ2954SNTRG4
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Current - Charging: Constant
Programmable Features: Current
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Maximum Supply Voltage: 5.5V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - BQ2954SNTRG4-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
BQ2954SNTRG4-ND
PMIC - Battery Chargers BQ2954SNTRG4-ND
IC BATT CHG LI-ION 16SOIC

IC BATT CHG LI-ION 16SOIC

Buy Now Datasheet
PMIC - Battery Chargers - BQ2954SNTRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ2954SNTRG4
PMIC - Battery Chargers BQ2954SNTRG4
IC BATT CHG LI-ION 16SOIC

IC BATT CHG LI-ION 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ2954SNTRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ2954SNTRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ2954SNTRG4
IC BATT CHG LI-ION 16SOIC

IC BATT CHG LI-ION 16SOIC

Supplier's Site
Battery Chargers - BQ2954SNTRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ2954SNTRG4
Battery Chargers BQ2954SNTRG4
Charger IC Lithium Ion 16-SOIC

Charger IC Lithium Ion 16-SOIC

Buy Now
Switching Battery Charger Li-Ion 2000mA 16-Pin SOIC T/R - 815-BQ2954SNTRG4 - Utmel Electronic Limited
Hong Kong, China
Switching Battery Charger Li-Ion 2000mA 16-Pin SOIC T/R
815-BQ2954SNTRG4
Switching Battery Charger Li-Ion 2000mA 16-Pin SOIC T/R 815-BQ2954SNTRG4
Switching Battery Charger Li-Ion 2000mA 16-Pin SOIC T/R

Switching Battery Charger Li-Ion 2000mA 16-Pin SOIC T/R

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ2954SNTRG4 039673-BQ2954SNTRG4 BQ2954SNTRG4-ND BQ2954SNTRG4 BQ2954SNTRG4 BQ2954SNTRG4 815-BQ2954SNTRG4
Product Name BQ2954 Switch-mode Li-Ion Charge Controller PMIC - PMIC - Battery Chargers - BQ2954SNTRG4 PMIC - Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers Switching Battery Charger Li-Ion 2000mA 16-Pin SOIC T/R
Charger Type Switching Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion Li-Ion; Lithium Ion Li-Ion; Lithium-Ion
Features Lead-Free Lead-Free
Package Type PDIP,SOIC SOIC; 16-SOIC 16-SOIC (0.154", 3.90mm Width) SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC; 16-SOIC (0.154, 3.90mm Width)
Cells 2 to 4 1234
Unlock Full Specs
to access all available technical data

Similar Products

BQ2002D NiCd/NiMH Charge Controller with dT/dt Termination - BQ2002DSNG4 - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type SOIC
View Details
BQ2002D NiCd/NiMH Charge Controller with dT/dt Termination - BQ2002DSNTRG4 - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type SOIC
View Details
5 suppliers
BQ24167 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management - BQ24167RGET - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ24157 Fully Integrated Switch Mode One Cell Li-Ion Charger with Full USB-Compliance. - BQ24157YFFR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers