Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ294708DSGT BQ294708DSGT

Description
Manufacturer: Texas Instruments Win Source Part Number: 770354-BQ294708DSGT Packaging: Reel package Operating Temperature Range: -40°C ~ 110°C (TA) Package: 8-WFDFN Exposed Pad Function: Battery Protection Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 2 ~ 4 Family Name: BQ2947 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-WSON (2x2) Introduction Date: July 14, 2018 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 770354-BQ294708DSGT Packaging: Reel package Operating Temperature Range: -40°C ~ 110°C (TA) Package: 8-WFDFN Exposed Pad Function: Battery Protection Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 2 ~ 4 Family Name: BQ2947 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-WSON (2x2) Introduction Date: July 14, 2018 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ294708DSGT - 770354-BQ294708DSGT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ294708DSGT
770354-BQ294708DSGT
PMIC - PMIC - Battery Management - BQ294708DSGT 770354-BQ294708DSGT
Manufacturer: Texas Instruments Win Source Part Number: 770354-BQ294708DSGT Packaging: Reel package Operating Temperature Range: -40°C ~ 110°C (TA) Package: 8-WFDFN Exposed Pad Function: Battery Protection Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 2 ~ 4 Family Name: BQ2947 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-WSON (2x2) Introduction Date: July 14, 2018 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 770354-BQ294708DSGT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 110°C (TA)
Package: 8-WFDFN Exposed Pad
Function: Battery Protection
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 2 ~ 4
Family Name: BQ2947
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-WSON (2x2)
Introduction Date: July 14, 2018
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Battery Management - BQ294708DSGT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ294708DSGT
Battery Management BQ294708DSGT
Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ294708DSGT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ294708DSGT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ294708DSGT
IC BATT PROT LI-ION 2-4CEL 8WSON

IC BATT PROT LI-ION 2-4CEL 8WSON

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 770354-BQ294708DSGT BQ294708DSGT BQ294708DSGT
Product Name PMIC - PMIC - Battery Management - BQ294708DSGT Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
TPS3836J25-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836J25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
6 suppliers
Voltage References - 1658409 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details