The BQ294708DSGR is a lithium-ion battery overvoltage protection IC designed for 2- to 4-series cell packs, featuring an active high CMOS output, a fixed overvoltage protection threshold of 4.500 V, and a hysteresis of 0.300 V. It operates with a typical supply current of 1 µA and has a cell input leakage current under 100 nA. The device is housed in an 8-pin WSON package measuring 2.00 mm × 2.00 mm and is rated for operation from -40°C to 85°C. An external capacitor programs the overvoltage detection delay, and the IC includes open/shorted capacitor detection. Cube tested at 67% reduced delay time for production line verification.
Lithium-ion Protection IC Family Offering Accurate Cell-by-cell V Monitoring 8-WSON -40 to 85 Product overview: BQ294708DSGR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-BQ294708DSGR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 713-BQ294708DSGR |
| Product Name | Power Management IC |
| Operating Temperature | -40 C (-40 F) |