Texas Instruments BQ294704 Lithium ion protection IC offering accurate, cell-by-cell V monitoring BQ294704DSGR

Description
Lithium ion protection IC offering accurate, cell-by-cell V monitoring 8-WSON -40 to 85
Request a Quote Datasheet
Description
Lithium ion protection IC offering accurate, cell-by-cell V monitoring 8-WSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ294704 Lithium ion protection IC offering accurate, cell-by-cell V monitoring - BQ294704DSGR - Texas Instruments
Dallas, TX, United States
BQ294704 Lithium ion protection IC offering accurate, cell-by-cell V monitoring
BQ294704DSGR
BQ294704 Lithium ion protection IC offering accurate, cell-by-cell V monitoring BQ294704DSGR
Lithium ion protection IC offering accurate, cell-by-cell V monitoring 8-WSON -40 to 85

Lithium ion protection IC offering accurate, cell-by-cell V monitoring 8-WSON -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ294704DSGR - 864526-BQ294704DSGR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ294704DSGR
864526-BQ294704DSGR
PMIC - PMIC - Battery Management - BQ294704DSGR 864526-BQ294704DSGR
Manufacturer: Texas Instruments Win Source Part Number: 864526-BQ294704DSGR Operating Temperature Range: -40°C ~ 110°C (TA) Features: Battery Battery Protection IC Lithium Ion 8-WSON (2x2) Package: 8-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BQ294704 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-34988-6, -296-34988-1-ND, -BQ294704DSGR-NDR, -296-34988-1, 296-34988-1, 296-34988-2

Manufacturer: Texas Instruments
Win Source Part Number: 864526-BQ294704DSGR
Operating Temperature Range: -40°C ~ 110°C (TA)
Features: Battery Battery Protection IC Lithium Ion 8-WSON (2x2)
Package: 8-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BQ294704
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (2x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-34988-6, -296-34988-1-ND, -BQ294704DSGR-NDR, -296-34988-1, 296-34988-1, 296-34988-2

Buy Now Datasheet
Battery Management - BQ294704DSGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ294704DSGR
Battery Management BQ294704DSGR
Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ294704DSGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ294704DSGR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ294704DSGR
IC BATT PROT LI-ION 2-4CEL 8WSON

IC BATT PROT LI-ION 2-4CEL 8WSON

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ294704DSGR 864526-BQ294704DSGR BQ294704DSGR BQ294704DSGR
Product Name BQ294704 Lithium ion protection IC offering accurate, cell-by-cell V monitoring PMIC - PMIC - Battery Management - BQ294704DSGR Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Type WSON 8-WSON (2x2) 8-WFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

TPS3825-50-Q1 Automotive Catalog Processor Supervisory Circuits - 2T25-50QFRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
UC1903 Quad Supply and Line Monitor - 5962-8869701VA - Texas Instruments
Specs
Number of Supplies 4
Output Options Open Drain; Active-low,Open-drain
Type CDIP,LCCC
View Details
2 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2085DBT-TI - Acme Chip Technology Co., Limited
Specs
Type 38-TFSOP (0.173, 4.40mm Width)
View Details
2 suppliers