Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ294604DRVT BQ294604DRVT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1024085-BQ294604DRVT Packaging: Reel - TR Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 110°C (TA) Case / Package: 6-SON (2x2) Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1024085-BQ294604DRVT Packaging: Reel - TR Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 110°C (TA) Case / Package: 6-SON (2x2) Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ294604DRVT - 1024085-BQ294604DRVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ294604DRVT
1024085-BQ294604DRVT
PMIC - PMIC - Battery Management - BQ294604DRVT 1024085-BQ294604DRVT
Manufacturer: Texas Instruments Win Source Part Number: 1024085-BQ294604DRVT Packaging: Reel - TR Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 110°C (TA) Case / Package: 6-SON (2x2) Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1024085-BQ294604DRVT
Packaging: Reel - TR
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 110°C (TA)
Case / Package: 6-SON (2x2)
Purpose: Battery Protection
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Battery Management - BQ294604DRVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ294604DRVT
Battery Management BQ294604DRVT
Battery Battery Protection IC Lithium Ion 6-WSON (2x2)

Battery Battery Protection IC Lithium Ion 6-WSON (2x2)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ294604DRVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ294604DRVT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ294604DRVT
IC BATT PROT LI-ION 1CELL 6WSON

IC BATT PROT LI-ION 1CELL 6WSON

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1024085-BQ294604DRVT BQ294604DRVT BQ294604DRVT
Product Name PMIC - PMIC - Battery Management - BQ294604DRVT Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904420 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details
Voltage Reference - TLVH431NIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1817-R22AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details