Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ294533DRVT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1320246-BQ294533DRVT Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Function: Battery Protection Fault Protection: Over Voltage Battery Chemistry: Lithium Ion Number of Cells: 2 ~ 3 Supplier Device Package: 6-WSON (2x2) Temperature Range - Operating: -40°C ~ 110°C Case / Package: 6-WDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47004-1,296-4700 4-2,296-47004-6 Base Product Number: BQ294533 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1320246-BQ294533DRVT Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Function: Battery Protection Fault Protection: Over Voltage Battery Chemistry: Lithium Ion Number of Cells: 2 ~ 3 Supplier Device Package: 6-WSON (2x2) Temperature Range - Operating: -40°C ~ 110°C Case / Package: 6-WDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47004-1,296-4700 4-2,296-47004-6 Base Product Number: BQ294533 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - 1320246-BQ294533DRVT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
1320246-BQ294533DRVT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management 1320246-BQ294533DRVT
Manufacturer: Texas Instruments Win Source Part Number: 1320246-BQ294533DRVT Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Function: Battery Protection Fault Protection: Over Voltage Battery Chemistry: Lithium Ion Number of Cells: 2 ~ 3 Supplier Device Package: 6-WSON (2x2) Temperature Range - Operating: -40°C ~ 110°C Case / Package: 6-WDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47004-1,296-4700 4-2,296-47004-6 Base Product Number: BQ294533 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1320246-BQ294533DRVT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Function: Battery Protection
Fault Protection: Over Voltage
Battery Chemistry: Lithium Ion
Number of Cells: 2 ~ 3
Supplier Device Package: 6-WSON (2x2)
Temperature Range - Operating: -40°C ~ 110°C
Case / Package: 6-WDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47004-1,296-47004-2,296-47004-6
Base Product Number: BQ294533
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ294533DRVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ294533DRVT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ294533DRVT
IC BATT PROT LI-ION 2-3CEL 6WSON

IC BATT PROT LI-ION 2-3CEL 6WSON

Supplier's Site
Battery Management - BQ294533DRVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ294533DRVT
Battery Management BQ294533DRVT
Battery Battery Protection IC Lithium Ion 6-WSON (2x2)

Battery Battery Protection IC Lithium Ion 6-WSON (2x2)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1320246-BQ294533DRVT BQ294533DRVT BQ294533DRVT
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8023745 - RS Components, Ltd.
Specs
Number of Supplies 4
Output Options Open Drain; Active Low; Active Low, Open Drain
Type Qsop
View Details
Voltage Reference - TL431AQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
BQ2052 Primary Lithium Gas Gauge W/High-Speed 1-Wire (HDQ) Interface, 3 Prgmable LED Patterns - BQ2052SN-A515G4 - Texas Instruments
Specs
Type SOIC
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers