Manufacturer: Texas Instruments
Win Source Part Number: 913456-BQ294533DRVR
Operating Temperature Range: -40°C ~ 110°C (TA)
Features: Battery Battery Protection IC Lithium Ion 6-WSON (2x2)
Package: 6-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BQ294533
Categories: Integrated Circuits (ICs)
Case / Package: 6-WSON (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-BQ294533DRVRTR, 296-BQ294533DRVRDKR,
Battery Battery Protection IC Lithium Ion 6-WSON (2x2)
IC BATT PROT LI-ION 2-3CEL 6WSON
Battery Management Overvoltage Protection For 2-Series and 3-Series Cell Li-Ion Batteries 6-WSON -40 to 85
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 913456-BQ294533DRVR | BQ294533DRVR | BQ294533DRVR | BQ294533DRVR |
| Product Name | PMIC - PMIC - Battery Management - BQ294533DRVR | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management |
| Output Options | Inverting |