The bq29442 is a secondary overvoltage protection IC for 2-series, 3-series, or 4-series cell Li-Ion battery packs, featuring a fixed overvoltage protection threshold of 4.45V. It is housed in an 8-pin LQFN package and operates over a temperature range of -40°C to 85°C with typical standby current below 2 µA. The device uses an external capacitor on the CD pin to set a programmable delay before triggering the OUT pin, which can be configured in latch or non-latch mode. It provides ±25 mV accuracy in overvoltage detection from 0°C to 60°C and supports cell voltage monitoring up to 5 V per cell.
Voltage Protection For Two, Three, or Four-Cell Li-Ion Batteries(4.45V) 8-SON -40 to 85 Product overview: BQ29442DRBT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.45V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 4.45V, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-BQ29442DRBT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 713-BQ29442DRBT |
| Product Name | 4.45V Power Management IC |
| Package Type | Other; VSON |