Texas Instruments BQ29419 Voltage Protection for 2, 3, or 4 Cell Li-Ion Batteries BQ29419PWR

Description
Voltage Protection for 2, 3, or 4 Cell Li-Ion Batteries 8-TSSOP -40 to 110
Request a Quote Datasheet
Description
Voltage Protection for 2, 3, or 4 Cell Li-Ion Batteries 8-TSSOP -40 to 110
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ29419 Voltage Protection for 2, 3, or 4 Cell Li-Ion Batteries - BQ29419PWR - Texas Instruments
Dallas, TX, United States
BQ29419 Voltage Protection for 2, 3, or 4 Cell Li-Ion Batteries
BQ29419PWR
BQ29419 Voltage Protection for 2, 3, or 4 Cell Li-Ion Batteries BQ29419PWR
Voltage Protection for 2, 3, or 4 Cell Li-Ion Batteries 8-TSSOP -40 to 110

Voltage Protection for 2, 3, or 4 Cell Li-Ion Batteries 8-TSSOP -40 to 110

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ29419PWR - 079681-BQ29419PWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ29419PWR
079681-BQ29419PWR
PMIC - PMIC - Battery Management - BQ29419PWR 079681-BQ29419PWR
Manufacturer: Texas Instruments Win Source Part Number: 079681-BQ29419PWR Packaging: Reel - TR Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 2 to 4 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 110°C (TA) Case / Package: 8-TSSOP Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 079681-BQ29419PWR
Packaging: Reel - TR
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 2 to 4
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 110°C (TA)
Case / Package: 8-TSSOP
Purpose: Battery Protection
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ29419PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ29419PWR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ29419PWR
IC BATT PROT LI-ION 2-4CL 8TSSOP

IC BATT PROT LI-ION 2-4CL 8TSSOP

Supplier's Site
Battery Management - BQ29419PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ29419PWR
Battery Management BQ29419PWR
Battery Battery Protection IC Lithium Ion 8-TSSOP

Battery Battery Protection IC Lithium Ion 8-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ29419PWR 079681-BQ29419PWR BQ29419PWR BQ29419PWR
Product Name BQ29419 Voltage Protection for 2, 3, or 4 Cell Li-Ion Batteries PMIC - PMIC - Battery Management - BQ29419PWR Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - 8418003XA - Quarktwin Technology Ltd.
Specs
Type TO-206AB, TO-46-3 Metal Can
IQ 10000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2083DBTR-V133 - Shenzhen Shengyu Electronics Technology Limited
Specs
Number of Supplies 1
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers