Texas Instruments BQ29411 Secondary Over-Voltage Protection for 2-4 cell in series Li-Ion/Poly (4.40V) BQ29411DCTRG4

Description
Secondary Over-Voltage Protection for 2-4 cell in series Li-Ion/Poly (4.40V) 8-SM8 -40 to 110
Request a Quote Datasheet
Description
Secondary Over-Voltage Protection for 2-4 cell in series Li-Ion/Poly (4.40V) 8-SM8 -40 to 110
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ29411 Secondary Over-Voltage Protection for 2-4 cell in series Li-Ion/Poly (4.40V) - BQ29411DCTRG4 - Texas Instruments
Dallas, TX, United States
BQ29411 Secondary Over-Voltage Protection for 2-4 cell in series Li-Ion/Poly (4.40V)
BQ29411DCTRG4
BQ29411 Secondary Over-Voltage Protection for 2-4 cell in series Li-Ion/Poly (4.40V) BQ29411DCTRG4
Secondary Over-Voltage Protection for 2-4 cell in series Li-Ion/Poly (4.40V) 8-SM8 -40 to 110

Secondary Over-Voltage Protection for 2-4 cell in series Li-Ion/Poly (4.40V) 8-SM8 -40 to 110

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ29411DCTRG4 - 201357-BQ29411DCTRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ29411DCTRG4
201357-BQ29411DCTRG4
PMIC - PMIC - Battery Management - BQ29411DCTRG4 201357-BQ29411DCTRG4
Manufacturer: Texas Instruments Win Source Part Number: 201357-BQ29411DCTRG4 Packaging: Reel - TR Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 2 to 4 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 110°C (TA) Case / Package: SM8 Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 201357-BQ29411DCTRG4
Packaging: Reel - TR
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 2 to 4
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 110°C (TA)
Case / Package: SM8
Purpose: Battery Protection
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Battery Management - BQ29411DCTRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ29411DCTRG4
Battery Management BQ29411DCTRG4
Battery Battery Protection IC Lithium Ion SM8

Battery Battery Protection IC Lithium Ion SM8

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ29411DCTRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ29411DCTRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ29411DCTRG4
IC BATT PROT LI-ION 2-4CELL SM8

IC BATT PROT LI-ION 2-4CELL SM8

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ29411DCTRG4 201357-BQ29411DCTRG4 BQ29411DCTRG4 BQ29411DCTRG4
Product Name BQ29411 Secondary Over-Voltage Protection for 2-4 cell in series Li-Ion/Poly (4.40V) PMIC - PMIC - Battery Management - BQ29411DCTRG4 Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2040SN-D111TR-TI - Acme Chip Technology Co., Limited
Specs
Number of Supplies 3
Type SOIC; 16-SOIC (0.154, 3.90mm Width)
View Details
2 suppliers
BQ2205LY Battery Back-up Supervisor for Dual SRAM Banks - BQ2205LYPWRG4 - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type TSSOP
View Details
3 suppliers