Two, Three and Four Cell Lithium or Lithium-Polymer Battery Protection AFE 24-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1154268-BQ29312ARTHR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-VFQFN Exposed Pad
Function: Battery Protection
Interface: I2C
Fault Protection: Over Current, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2 ~ 4
Family Name: BQ29312A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-VQFN Exposed Pad (4x4)
Alternative Parts (Cross-Reference): BQ29312APWR; BQ29312APWRG4; BQ29312APW;
Introduction Date: August 01, 2005
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BQ29312ARTHRG4 | 1154268-BQ29312ARTHRG4 |
| Product Name | BQ29312A Two, Three and Four Cell Lithium or Lithium-Polymer Battery Protection AFE | PMIC - PMIC - Battery Management - BQ29312ARTHRG4 |
| Type | VQFN |