Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ29209TDRBRQ1 BQ29209TDRBRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 805808-BQ29209TDRBRQ 1 Packaging: Reel Function: Battery Protection Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 2 Supplier Device Package: 8-SON (3x3) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 8-VDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Part Number Series: BQ29209
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 805808-BQ29209TDRBRQ 1 Packaging: Reel Function: Battery Protection Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 2 Supplier Device Package: 8-SON (3x3) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 8-VDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Part Number Series: BQ29209
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ29209TDRBRQ1 - 805808-BQ29209TDRBRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ29209TDRBRQ1
805808-BQ29209TDRBRQ1
PMIC - PMIC - Battery Management - BQ29209TDRBRQ1 805808-BQ29209TDRBRQ1
Manufacturer: Texas Instruments Win Source Part Number: 805808-BQ29209TDRBRQ 1 Packaging: Reel Function: Battery Protection Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 2 Supplier Device Package: 8-SON (3x3) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 8-VDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Part Number Series: BQ29209

Manufacturer: Texas Instruments
Win Source Part Number: 805808-BQ29209TDRBRQ1
Packaging: Reel
Function: Battery Protection
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 2
Supplier Device Package: 8-SON (3x3)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 8-VDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Part Number Series: BQ29209

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ29209TDRBRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ29209TDRBRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ29209TDRBRQ1
IC BATT PROT LI-ION 2CELL 8SON

IC BATT PROT LI-ION 2CELL 8SON

Supplier's Site
Battery Management - BQ29209TDRBRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ29209TDRBRQ1
Battery Management BQ29209TDRBRQ1
Battery Battery Protection IC Lithium Ion 8-SON (3x3)

Battery Battery Protection IC Lithium Ion 8-SON (3x3)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 805808-BQ29209TDRBRQ1 BQ29209TDRBRQ1 BQ29209TDRBRQ1
Product Name PMIC - PMIC - Battery Management - BQ29209TDRBRQ1 Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2466665 - RS Components, Ltd.
Specs
Features Power Fail Warning
Output Options Active Low; Active Low
Type SOT-23; SOT-23
View Details
Voltage Reference - TL431AIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details