Manufacturer: Texas Instruments
Win Source Part Number: 770347-BQ28Z610DRZT
Series: Impedance Track
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 12-VFDFN Exposed Pad
Function: Multi-Function Controller
Interface: I2C
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1 ~ 2
Family Name: BQ28Z610
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-SON (2.5x4)
Alternative Parts (Cross-Reference): BQ28Z610DRZR;
Introduction Date: August 23, 2018
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Battery Multi-Function Controller IC Lithium Ion/Polymer 12-SON (2.5x4)
IC FUEL GAUGE LI-ION 1-2CL 12SON
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 770347-BQ28Z610DRZT | BQ28Z610DRZT | BQ28Z610DRZT |
| Product Name | PMIC - PMIC - Battery Management - BQ28Z610DRZT | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management |
| Output Options | Inverting |