Manufacturer: Texas Instruments
Win Source Part Number: 1024060-BQ28Z560DRZT
Packaging: Reel - TR
Fault Protection: Over Current, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-SON (2.5x4)
Purpose: Multi-Function Controller
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC BATT GAS GAUGE LIION 12SON
Battery Multi-Function Controller IC Lithium Ion 12-SON (2.5x4)
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1024060-BQ28Z560DRZT-R1 | BQ28Z560DRZT-R1 | BQ28Z560DRZT-R1 |
| Product Name | PMIC - PMIC - Battery Management - BQ28Z560DRZT-R1 | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management |
| Output Options | Inverting |