Manufacturer: Texas Instruments
Win Source Part Number: 848646-BQ27Z561YPHR-
Series: *
Features: Battery IC
Package: Reel - TR
Family Name: BQ27Z561
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC POWER BATT CHG
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 848646-BQ27Z561YPHR-R1 | BQ27Z561YPHR-R1 | BQ27Z561YPHR-R1 |
| Product Name | PMIC - PMIC - Battery Management - BQ27Z561YPHR-R1 | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management |
| Output Options | Inverting |