Texas Instruments High-Performance Analog Battery Management BQ27542DRZT-G1

Description
Battery Battery Monitor IC Lithium Ion 12-SON (2.5x4)
Request a Quote Datasheet
Description
Battery Battery Monitor IC Lithium Ion 12-SON (2.5x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Management - 296-46076-6-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-46076-6-ND
Battery Management 296-46076-6-ND
Battery Battery Monitor IC Lithium Ion 12-SON (2.5x4)

Battery Battery Monitor IC Lithium Ion 12-SON (2.5x4)

Buy Now Datasheet
Battery Management - 296-46076-2-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-46076-2-ND
Battery Management 296-46076-2-ND
Battery Battery Monitor IC Lithium Ion 12-SON (2.5x4)

Battery Battery Monitor IC Lithium Ion 12-SON (2.5x4)

Buy Now Datasheet
Battery Management - 296-46076-1-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-46076-1-ND
Battery Management 296-46076-1-ND
Battery Battery Monitor IC Lithium Ion 12-SON (2.5x4)

Battery Battery Monitor IC Lithium Ion 12-SON (2.5x4)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Management - 969745-BQ27542DRZT-G1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
969745-BQ27542DRZT-G1
Integrated Circuits (ICs) - PMIC - Battery Management 969745-BQ27542DRZT-G1
Win Source Part Number: 969745-BQ27542DRZT-G 1 Category: Integrated Circuits (ICs)>PMIC - Battery Management Series: Impedance Track™ Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Function: Battery Monitor Interface: HDQ, I2C Battery Chemistry: Lithium Ion Number of Cells: 1 Package / Case: 12-VFDFN Exposed Pad Supplier Device Package: 12-SON (2.5x4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-46076-1,BQ27542D RZT-G1-ND,296-46076- 2,TEXTISBQ27542DRZT- G1,296-46076-6,2156- BQ27542DRZT-G1 Base Product Number: BQ27542

Win Source Part Number: 969745-BQ27542DRZT-G1
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Series: Impedance Track™
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Function: Battery Monitor
Interface: HDQ, I2C
Battery Chemistry: Lithium Ion
Number of Cells: 1
Package / Case: 12-VFDFN Exposed Pad
Supplier Device Package: 12-SON (2.5x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-46076-1,BQ27542DRZT-G1-ND,296-46076-2,TEXTISBQ27542DRZT-G1,296-46076-6,2156-BQ27542DRZT-G1
Base Product Number: BQ27542

Buy Now Datasheet
Sheung Wan, Hong Kong
Battery Management
BQ27542DRZT-G1
Battery Management BQ27542DRZT-G1
Battery Management Single Cell Impedance Track Pack Side Fuel Gauge 12-SON -40 to 85

Battery Management Single Cell Impedance Track Pack Side Fuel Gauge 12-SON -40 to 85

Buy Now Datasheet
PMIC - Battery Management - BQ27542DRZT-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
BQ27542DRZT-G1
PMIC - Battery Management BQ27542DRZT-G1
IC BATT FUEL GAUGE LI-ION 12SON

IC BATT FUEL GAUGE LI-ION 12SON

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 296-46076-6-ND 969745-BQ27542DRZT-G1 BQ27542DRZT-G1 BQ27542DRZT-G1
Product Name Battery Management Integrated Circuits (ICs) - PMIC - Battery Management Battery Management PMIC - Battery Management
Form Factor Module Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 448-TLE9009DQUXUMA1TR-ND - DigiKey
Specs
Form Factor Module
View Details
BMK Battery Monitoring Kit-Battery State of Charge Meter (Includes 500A/50mV DC Shunt) - ME-BMK - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details