Texas Instruments BQ27541-G1 Pack-Side Impedance Track Battery Fuel Gauge With Integrated LDO BQ27541DRZT-G1

Description
Pack-Side Impedance Track Battery Fuel Gauge With Integrated LDO 12-SON -40 to 85
Request a Quote Datasheet
Description
Pack-Side Impedance Track Battery Fuel Gauge With Integrated LDO 12-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ27541-G1 Pack-Side Impedance Track Battery Fuel Gauge With Integrated LDO - BQ27541DRZT-G1 - Texas Instruments
Dallas, TX, United States
BQ27541-G1 Pack-Side Impedance Track Battery Fuel Gauge With Integrated LDO
BQ27541DRZT-G1
BQ27541-G1 Pack-Side Impedance Track Battery Fuel Gauge With Integrated LDO BQ27541DRZT-G1
Pack-Side Impedance Track Battery Fuel Gauge With Integrated LDO 12-SON -40 to 85

Pack-Side Impedance Track Battery Fuel Gauge With Integrated LDO 12-SON -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ27541DRZT-G1 - 1024048-BQ27541DRZT-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ27541DRZT-G1
1024048-BQ27541DRZT-G1
PMIC - PMIC - Battery Management - BQ27541DRZT-G1 1024048-BQ27541DRZT-G1
Manufacturer: Texas Instruments Win Source Part Number: 1024048-BQ27541DRZT- G1 Packaging: Reel - TR Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion Number of Cells: 1 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-SON (2.5x4) Purpose: Multi-Function Controller Alternative Parts (Cross-Reference): BQ27541DRZR-G1; BQ27542DRZT-G1; BQ27542DRZR-G1; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1024048-BQ27541DRZT-G1
Packaging: Reel - TR
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-SON (2.5x4)
Purpose: Multi-Function Controller
Alternative Parts (Cross-Reference): BQ27541DRZR-G1; BQ27542DRZT-G1; BQ27542DRZR-G1;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Battery Management - BQ27541DRZT-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ27541DRZT-G1
Battery Management BQ27541DRZT-G1
Battery Multi-Function Controller IC Lithium Ion 12-SON (2.5x4)

Battery Multi-Function Controller IC Lithium Ion 12-SON (2.5x4)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ27541DRZT-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ27541DRZT-G1
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ27541DRZT-G1
IC BATT FUEL GAUGE LI-ION 12SON

IC BATT FUEL GAUGE LI-ION 12SON

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ27541DRZT-G1 1024048-BQ27541DRZT-G1 BQ27541DRZT-G1 BQ27541DRZT-G1
Product Name BQ27541-G1 Pack-Side Impedance Track Battery Fuel Gauge With Integrated LDO PMIC - PMIC - Battery Management - BQ27541DRZT-G1 Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Type SON 12-SON (2.5x4) 12-VFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432BQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TLC7733M Single SVS For 3.3V Systems W/Programmable Time Delay - 5962-9750901QPA - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,LCCC
View Details
3 suppliers