Texas Instruments BQ27541 Single Cell Li-Ion Battery Fuel Gauge for Battery Pack Integration BQ27541DRZR

Description
Single Cell Li-Ion Battery Fuel Gauge for Battery Pack Integration 12-SON -40 to 85
Request a Quote Datasheet
Description
Single Cell Li-Ion Battery Fuel Gauge for Battery Pack Integration 12-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ27541 Single Cell Li-Ion Battery Fuel Gauge for Battery Pack Integration - BQ27541DRZR - Texas Instruments
Dallas, TX, United States
BQ27541 Single Cell Li-Ion Battery Fuel Gauge for Battery Pack Integration
BQ27541DRZR
BQ27541 Single Cell Li-Ion Battery Fuel Gauge for Battery Pack Integration BQ27541DRZR
Single Cell Li-Ion Battery Fuel Gauge for Battery Pack Integration 12-SON -40 to 85

Single Cell Li-Ion Battery Fuel Gauge for Battery Pack Integration 12-SON -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ27541DRZR - 083102-BQ27541DRZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ27541DRZR
083102-BQ27541DRZR
PMIC - PMIC - Battery Management - BQ27541DRZR 083102-BQ27541DRZR
Manufacturer: Texas Instruments Win Source Part Number: 083102-BQ27541DRZR Packaging: Reel - TR Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion Number of Cells: 1 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-SON (2.5x4) Purpose: Multi-Function Controller Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 083102-BQ27541DRZR
Packaging: Reel - TR
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-SON (2.5x4)
Purpose: Multi-Function Controller
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ27541DRZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ27541DRZR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ27541DRZR
IC BATT FUEL GAUGE LI-ION 12SON

IC BATT FUEL GAUGE LI-ION 12SON

Supplier's Site
Battery Management - BQ27541DRZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ27541DRZR
Battery Management BQ27541DRZR
Battery Multi-Function Controller IC Lithium Ion 12-SON (2.5x4)

Battery Multi-Function Controller IC Lithium Ion 12-SON (2.5x4)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ27541DRZR 083102-BQ27541DRZR BQ27541DRZR BQ27541DRZR
Product Name BQ27541 Single Cell Li-Ion Battery Fuel Gauge for Battery Pack Integration PMIC - PMIC - Battery Management - BQ27541DRZR Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBT-V150G4 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Reference - ATL432LIAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Thermal Management - AMC6821SDBQ - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details