Manufacturer: Texas Instruments
Win Source Part Number: 864516-BQ27520YZFT-G
Series: Impedance Track™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Battery Battery Monitor IC Lithium Ion 15-DSBGA
Package: Reel - TR
Package: 15-UFBGA, DSBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: BQ27520
Categories: Integrated Circuits (ICs)
Case / Package: 15-DSBGA
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-36562-1-ND, 296-36562-2, 296-36562-1, 296-36562-6, -296-36562-1, BQ27520YZFT-G3-ND
Battery Battery Monitor IC Lithium Ion 15-DSBGA
IC BATT FUEL GAUGE LIION 15DSBGA
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 864516-BQ27520YZFT-G3 | BQ27520YZFT-G3 | BQ27520YZFT-G3 |
| Product Name | PMIC - PMIC - Battery Management - BQ27520YZFT-G3 | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management |
| Output Options | Inverting |