Texas Instruments BQ27505-J5 System-Side Impedance Track? Fuel Gauge BQ27505YZGR-J5

Description
System-Side Impedance Track? Fuel Gauge 12-DSBGA -40 to 85
Request a Quote Datasheet
Description
System-Side Impedance Track? Fuel Gauge 12-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ27505-J5 System-Side Impedance Track? Fuel Gauge - BQ27505YZGR-J5 - Texas Instruments
Dallas, TX, United States
BQ27505-J5 System-Side Impedance Track? Fuel Gauge
BQ27505YZGR-J5
BQ27505-J5 System-Side Impedance Track? Fuel Gauge BQ27505YZGR-J5
System-Side Impedance Track? Fuel Gauge 12-DSBGA -40 to 85

System-Side Impedance Track? Fuel Gauge 12-DSBGA -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ27505YZGR-J5 - 1024037-BQ27505YZGR-J5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ27505YZGR-J5
1024037-BQ27505YZGR-J5
PMIC - PMIC - Battery Management - BQ27505YZGR-J5 1024037-BQ27505YZGR-J5
Manufacturer: Texas Instruments Win Source Part Number: 1024037-BQ27505YZGR- J5 Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-DSBGA (1.53x1.98) Purpose: Battery Monitor Alternative Parts (Cross-Reference): BQ27505YZGT-J5; MAX17043G-E+T; MAX17043X+U; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1024037-BQ27505YZGR-J5
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-DSBGA (1.53x1.98)
Purpose: Battery Monitor
Alternative Parts (Cross-Reference): BQ27505YZGT-J5; MAX17043G-E+T; MAX17043X+U;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Battery Management - BQ27505YZGR-J5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ27505YZGR-J5
Battery Management BQ27505YZGR-J5
Battery Battery Monitor IC Lithium Ion 12-DSBGA

Battery Battery Monitor IC Lithium Ion 12-DSBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ27505YZGR-J5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ27505YZGR-J5
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ27505YZGR-J5
IC BATT FUEL GAUGE LIION 12DSBGA

IC BATT FUEL GAUGE LIION 12DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ27505YZGR-J5 1024037-BQ27505YZGR-J5 BQ27505YZGR-J5 BQ27505YZGR-J5
Product Name BQ27505-J5 System-Side Impedance Track? Fuel Gauge PMIC - PMIC - Battery Management - BQ27505YZGR-J5 Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Type DSBGA BGA; 12-DSBGA (1.53x1.98) BGA; 12-UFBGA, DSBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - BQ2011SN-D118G4 - 1027901-BQ2011SN-D118G4 - Win Source Electronics
Specs
Output Options Inverting
Type D
Pins 16
View Details
Thermal Management - AMC80AIPW - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TPS3838J25-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838J25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
5 suppliers