Texas Instruments BQ27501 Complete System Side Battery Fuel Gauge with Impedance Track? technology BQ27501DRZR

Description
Complete System Side Battery Fuel Gauge with Impedance Track? technology 12-SON -40 to 85
Request a Quote Datasheet
Description
Complete System Side Battery Fuel Gauge with Impedance Track? technology 12-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ27501 Complete System Side Battery Fuel Gauge with Impedance Track? technology - BQ27501DRZR - Texas Instruments
Dallas, TX, United States
BQ27501 Complete System Side Battery Fuel Gauge with Impedance Track? technology
BQ27501DRZR
BQ27501 Complete System Side Battery Fuel Gauge with Impedance Track? technology BQ27501DRZR
Complete System Side Battery Fuel Gauge with Impedance Track? technology 12-SON -40 to 85

Complete System Side Battery Fuel Gauge with Impedance Track? technology 12-SON -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ27501DRZR - 1024035-BQ27501DRZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ27501DRZR
1024035-BQ27501DRZR
PMIC - PMIC - Battery Management - BQ27501DRZR 1024035-BQ27501DRZR
Manufacturer: Texas Instruments Win Source Part Number: 1024035-BQ27501DRZR Packaging: Reel - TR Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion Number of Cells: 1 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-SON (2.5x4) Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1024035-BQ27501DRZR
Packaging: Reel - TR
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-SON (2.5x4)
Purpose: Battery Monitor
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Battery Management - BQ27501DRZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ27501DRZR
Battery Management BQ27501DRZR
Battery Battery Monitor IC Lithium Ion 12-SON (2.5x4)

Battery Battery Monitor IC Lithium Ion 12-SON (2.5x4)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ27501DRZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ27501DRZR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ27501DRZR
IC BATT FUEL GAUGE LI-ION 12SON

IC BATT FUEL GAUGE LI-ION 12SON

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ27501DRZR 1024035-BQ27501DRZR BQ27501DRZR BQ27501DRZR
Product Name BQ27501 Complete System Side Battery Fuel Gauge with Impedance Track? technology PMIC - PMIC - Battery Management - BQ27501DRZR Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432BIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TPS3836E18-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836E18QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
BQ2052 Primary Lithium Gas Gauge W/High-Speed 1-Wire (HDQ) Interface, 3 Prgmable LED Patterns - BQ2052SN-A515G4 - Texas Instruments
Specs
Type SOIC
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers