Texas Instruments BQ27500-V130 System-Side Impedance Track? Fuel Gauge BQ27500YZGT-V130

Description
System-Side Impedance Track? Fuel Gauge 12-DSBGA -40 to 85
Request a Quote Datasheet
Description
System-Side Impedance Track? Fuel Gauge 12-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ27500-V130 System-Side Impedance Track? Fuel Gauge - BQ27500YZGT-V130 - Texas Instruments
Dallas, TX, United States
BQ27500-V130 System-Side Impedance Track? Fuel Gauge
BQ27500YZGT-V130
BQ27500-V130 System-Side Impedance Track? Fuel Gauge BQ27500YZGT-V130
System-Side Impedance Track? Fuel Gauge 12-DSBGA -40 to 85

System-Side Impedance Track? Fuel Gauge 12-DSBGA -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ27500YZGT-V130 - 141629-BQ27500YZGT-V130 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ27500YZGT-V130
141629-BQ27500YZGT-V130
PMIC - PMIC - Battery Management - BQ27500YZGT-V130 141629-BQ27500YZGT-V130
Manufacturer: Texas Instruments Win Source Part Number: 141629-BQ27500YZGT-V 130 Packaging: Reel - TR Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion Number of Cells: 1 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-DSBGA (1.53x1.98) Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 141629-BQ27500YZGT-V130
Packaging: Reel - TR
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-DSBGA (1.53x1.98)
Purpose: Battery Monitor
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ27500YZGT-V130 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ27500YZGT-V130
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ27500YZGT-V130
IC BATT MON LI-ION 1CELL 12DSBGA

IC BATT MON LI-ION 1CELL 12DSBGA

Supplier's Site
Battery Management - BQ27500YZGT-V130 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ27500YZGT-V130
Battery Management BQ27500YZGT-V130
Battery Battery Monitor IC Lithium Ion 12-DSBGA

Battery Battery Monitor IC Lithium Ion 12-DSBGA

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ27500YZGT-V130 141629-BQ27500YZGT-V130 BQ27500YZGT-V130 BQ27500YZGT-V130
Product Name BQ27500-V130 System-Side Impedance Track? Fuel Gauge PMIC - PMIC - Battery Management - BQ27500YZGT-V130 Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431BIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL432LIBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TPS3838J25-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838J25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
5 suppliers