System-Side Impedance Track? Battery Fuel (Gas) Gauge 12-SON -40 to 85
The Li-ion battery charge monitors use the patented Impedance Track⢠algorithm for battery fuel gauging, and provide information such as remaining battery capacity (mAh), state-of-charge (%), and battery voltage (mV). It minimises dependence on host processor and improves standby power.
Safety protections such as over/under-âtemper
Mounting Type = Surface Mount
Package Type = SON
Length = 4.15mm
Pin Count = 12
Typical Operating Supply Voltage = 2.45 - 4.5 V
Dimensions = 4.15 x 2.6 x 0.95mm
Width = 2.6mm
Height = 0.95mm
Maximum Operating Temperature = +85 °C
Minimum Operating Temperature = -40 °C
The Li-ion battery charge monitors use the patented Impedance Track⢠algorithm for battery fuel gauging, and provide information such as remaining battery capacity (mAh), state-of-charge (%), and battery voltage (mV). It minimises dependence on host processor and improves standby power.
Safety protections such as over/under-âtemper
Mounting Type = Surface Mount
Package Type = SON
Length = 4.15mm
Pin Count = 12
Typical Operating Supply Voltage = 2.45 - 4.5 V
Dimensions = 4.15 x 2.6 x 0.95mm
Width = 2.6mm
Height = 0.95mm
Maximum Operating Temperature = +85 °C
Minimum Operating Temperature = -40 °C
Delivery on production packaging - Reel. This product is non-returnable.
IC FUEL GAUGE LI-ION 1CL 12SON
Battery Battery Monitor IC Lithium Ion 12-SON (2.5x4)
Manufacturer: Texas Instruments
Win Source Part Number: 1024028-BQ27441DRZT-
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-SON (2.5x4)
Purpose: Battery Monitor
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 250
BATTERY FUEL GAUGE, LI-ION, 4.5V, SON-12; Battery Management Function:Fuel Gauge; Battery Type:LiCoO2, Li-Ion; Supply Voltage Min:2.45V; Supply Voltage Max:4.5V; Battery IC Case Style:SON; No. of Pins:12Pins; IC Interface Type:I2C; RoHS Compliant: Yes
Texas Instruments | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Win Source Electronics | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
Product Number | BQ27441DRZT-G1A | 8279396 | BQ27441DRZT-G1A | BQ27441DRZT-G1A | 1024028-BQ27441DRZT-G1A | 28AH1968 |
Product Name | BQ27441-G1 System-Side Impedance Track? Battery Fuel (Gas) Gauge | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management | PMIC - PMIC - Battery Management - BQ27441DRZT-G1A | Battery Fuel Gauge, Li-Ion, 4.5V, Son-12; Battery Management Function Texas Instruments | |
Type | SON | SON | 12-VFDFN Exposed Pad | 12-SON (2.5x4) | SON | |
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
Pins | 12 | 12 |