Texas Instruments Standard Linear and Logic PMIC - PMIC - Battery Management - BQ27426YZFT BQ27426YZFT

Description
Manufacturer: Texas Instruments Win Source Part Number: 770337-BQ27426YZFT Series: Impedance Track Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 9-UFBGA Function: Battery Monitor Interface: I2C Battery Chemistry: Lithium-Ion Number of Cells: 1 Family Name: BQ27426 Categories: Integrated Circuits (ICs) Manufacturer Package: 9-DSBGA Alternative Parts (Cross-Reference): DS2780E/T&R; DS2781E-C1+T&R; DS2780E; DS2780E+T&R; Introduction Date: December 07, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 770337-BQ27426YZFT Series: Impedance Track Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 9-UFBGA Function: Battery Monitor Interface: I2C Battery Chemistry: Lithium-Ion Number of Cells: 1 Family Name: BQ27426 Categories: Integrated Circuits (ICs) Manufacturer Package: 9-DSBGA Alternative Parts (Cross-Reference): DS2780E/T&R; DS2781E-C1+T&R; DS2780E; DS2780E+T&R; Introduction Date: December 07, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ27426YZFT - 770337-BQ27426YZFT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ27426YZFT
770337-BQ27426YZFT
PMIC - PMIC - Battery Management - BQ27426YZFT 770337-BQ27426YZFT
Manufacturer: Texas Instruments Win Source Part Number: 770337-BQ27426YZFT Series: Impedance Track Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 9-UFBGA Function: Battery Monitor Interface: I2C Battery Chemistry: Lithium-Ion Number of Cells: 1 Family Name: BQ27426 Categories: Integrated Circuits (ICs) Manufacturer Package: 9-DSBGA Alternative Parts (Cross-Reference): DS2780E/T&R; DS2781E-C1+T&R; DS2780E; DS2780E+T&R; Introduction Date: December 07, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 770337-BQ27426YZFT
Series: Impedance Track
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 9-UFBGA
Function: Battery Monitor
Interface: I2C
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Family Name: BQ27426
Categories: Integrated Circuits (ICs)
Manufacturer Package: 9-DSBGA
Alternative Parts (Cross-Reference): DS2780E/T&R; DS2781E-C1+T&R; DS2780E; DS2780E+T&R;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ27426YZFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ27426YZFT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ27426YZFT
IC BATT MON LI-ION 1CELL 9DSBGA

IC BATT MON LI-ION 1CELL 9DSBGA

Supplier's Site
Battery Management - BQ27426YZFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ27426YZFT
Battery Management BQ27426YZFT
Battery Battery Monitor IC Lithium Ion 9-DSBGA

Battery Battery Monitor IC Lithium Ion 9-DSBGA

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 770337-BQ27426YZFT BQ27426YZFT BQ27426YZFT
Product Name PMIC - PMIC - Battery Management - BQ27426YZFT Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2448573P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
TPS3809J25-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2T09J25QDBVRG4Q - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
3 suppliers
PMIC - Supervisors - ADM1817-20AKS-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details