Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ27220YZFR BQ27220YZFR

Description
Manufacturer: Texas Instruments Win Source Part Number: 864510-BQ27220YZFR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Monitor IC Lithium Ion 9-DSBGA Package: 9-UFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: BQ27220 Categories: Integrated Circuits (ICs) Case / Package: 9-DSBGA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47202-6, 296-47202-2, 296-47202-1, BQ27220YZFR-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 864510-BQ27220YZFR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Monitor IC Lithium Ion 9-DSBGA Package: 9-UFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: BQ27220 Categories: Integrated Circuits (ICs) Case / Package: 9-DSBGA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47202-6, 296-47202-2, 296-47202-1, BQ27220YZFR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ27220YZFR - 864510-BQ27220YZFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ27220YZFR
864510-BQ27220YZFR
PMIC - PMIC - Battery Management - BQ27220YZFR 864510-BQ27220YZFR
Manufacturer: Texas Instruments Win Source Part Number: 864510-BQ27220YZFR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Monitor IC Lithium Ion 9-DSBGA Package: 9-UFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: BQ27220 Categories: Integrated Circuits (ICs) Case / Package: 9-DSBGA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47202-6, 296-47202-2, 296-47202-1, BQ27220YZFR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 864510-BQ27220YZFR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Battery Battery Monitor IC Lithium Ion 9-DSBGA
Package: 9-UFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: BQ27220
Categories: Integrated Circuits (ICs)
Case / Package: 9-DSBGA
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47202-6, 296-47202-2, 296-47202-1, BQ27220YZFR-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ27220YZFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ27220YZFR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ27220YZFR
IC FUEL GAUGE LI-ION 1CL 9DSBGA

IC FUEL GAUGE LI-ION 1CL 9DSBGA

Supplier's Site
Sheung Wan, Hong Kong
Battery Management
BQ27220YZFR
Battery Management BQ27220YZFR
Battery Management Single cell pack/system-side CEDV battery fuel (gas) gauge w/pre-programmed chemistry profiles 9-DSBGA -40 to 85

Battery Management Single cell pack/system-side CEDV battery fuel (gas) gauge w/pre-programmed chemistry profiles 9-DSBGA -40 to 85

Buy Now Datasheet
Battery Management - BQ27220YZFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ27220YZFR
Battery Management BQ27220YZFR
Battery Battery Monitor IC Lithium Ion 9-DSBGA

Battery Battery Monitor IC Lithium Ion 9-DSBGA

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 864510-BQ27220YZFR BQ27220YZFR BQ27220YZFR BQ27220YZFR
Product Name PMIC - PMIC - Battery Management - BQ27220YZFR Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 1658415 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details