Texas Instruments BQ27210 Li-Ion and Li-Pol Battery Gas Gauge IC for Portable Applications (bqJUNIOR) BQ27210DRKRG4

Description
Li-Ion and Li-Pol Battery Gas Gauge IC for Portable Applications (bqJUNIOR) 10-VSON -20 to 70
Request a Quote Datasheet
Description
Li-Ion and Li-Pol Battery Gas Gauge IC for Portable Applications (bqJUNIOR) 10-VSON -20 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
BQ27210 Li-Ion and Li-Pol Battery Gas Gauge IC for Portable Applications (bqJUNIOR)
BQ27210DRKRG4
BQ27210 Li-Ion and Li-Pol Battery Gas Gauge IC for Portable Applications (bqJUNIOR) BQ27210DRKRG4
Li-Ion and Li-Pol Battery Gas Gauge IC for Portable Applications (bqJUNIOR) 10-VSON -20 to 70

Li-Ion and Li-Pol Battery Gas Gauge IC for Portable Applications (bqJUNIOR) 10-VSON -20 to 70

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ27210DRKRG4 - 1024018-BQ27210DRKRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ27210DRKRG4
1024018-BQ27210DRKRG4
PMIC - PMIC - Battery Management - BQ27210DRKRG4 1024018-BQ27210DRKRG4
Manufacturer: Texas Instruments Win Source Part Number: 1024018-BQ27210DRKRG 4 Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 10-VSON (3x4) Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1024018-BQ27210DRKRG4
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 10-VSON (3x4)
Purpose: Battery Monitor
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ27210DRKRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ27210DRKRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ27210DRKRG4
IC GAS GAUGE LI-ION 1CELL 10VSON

IC GAS GAUGE LI-ION 1CELL 10VSON

Supplier's Site
Battery Management - BQ27210DRKRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ27210DRKRG4
Battery Management BQ27210DRKRG4
Battery Battery Monitor IC Lithium Ion/Polymer 10-VSON (3x4)

Battery Battery Monitor IC Lithium Ion/Polymer 10-VSON (3x4)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ27210DRKRG4 1024018-BQ27210DRKRG4 BQ27210DRKRG4 BQ27210DRKRG4
Product Name BQ27210 Li-Ion and Li-Pol Battery Gas Gauge IC for Portable Applications (bqJUNIOR) PMIC - PMIC - Battery Management - BQ27210DRKRG4 Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Type VSON 10-VSON (3x4) 10-VFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIAQDQNR - Quarktwin Technology Ltd.
Specs
Type 4-XDFN Exposed Pad
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Management - BQ20851DBT-TI - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
BQ2205LY Battery Back-up Supervisor for Dual SRAM Banks - BQ2205LYPWR - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type TSSOP
View Details
2 suppliers
BQ2011 NiCd Gas Gauge For High Discharge Rates (>5A), Small Pack Capacities (<2Ah) - BQ2011SN-D118 - Texas Instruments
Specs
Type SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers